Kyocera Corporation Ceramic Capacitors 12103C563KAT2A

Description
0.056µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C563KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103C563KAT2A-ND
Ceramic Capacitors 12103C563KAT2A-ND
0.056µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0561 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0561
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0561
CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 1210; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 1210; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12103C563KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12103C563KAT2A
Capacitors - Ceramic Capacitors 12103C563KAT2A
CAP CER 0.056UF 25V X7R 1210

CAP CER 0.056UF 25V X7R 1210

Supplier's Site
Ceramic Capacitors - 12103C563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C563KAT2A
Ceramic Capacitors 12103C563KAT2A
CAP CER 0.056UF 25V X7R 1210

CAP CER 0.056UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12103C563KAT2A-ND 56J0561 12103C563KAT2A 12103C563KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details