Kyocera Corporation Ceramic Capacitors 12103C474MAT4A

Description
CAP CER 0.47UF 25V X7R 1210
Datasheet
Description
CAP CER 0.47UF 25V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C474MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C474MAT4A
Ceramic Capacitors 12103C474MAT4A
CAP CER 0.47UF 25V X7R 1210

CAP CER 0.47UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx - 30H1131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx
30H1131
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx 30H1131
CAPACITOR CERAMIC 0.47UF, 25V, X7R, 20%, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 25V, X7R, 20%, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12103C474MAT4A 30H1131
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details