Kyocera Corporation Ceramic Capacitors - 12103C474KAT2A 12103C474KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853844-12103C474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7976-6, 12103C474KAT2A-ND, 12103C474KAT2A\\2K, 478-7976-1, 478-7976-2, 12103C474KAT2A/2K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853844-12103C474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7976-6, 12103C474KAT2A-ND, 12103C474KAT2A\\2K, 478-7976-1, 478-7976-2, 12103C474KAT2A/2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C474KAT2A - 853844-12103C474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C474KAT2A
853844-12103C474KAT2A
Ceramic Capacitors - 12103C474KAT2A 853844-12103C474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853844-12103C474KAT2 A Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7976-6, 12103C474KAT2A-ND, 12103C474KAT2A\\2K, 478-7976-1, 478-7976-2, 12103C474KAT2A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 853844-12103C474KAT2A
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-7976-6, 12103C474KAT2A-ND, 12103C474KAT2A\\2K, 478-7976-1, 478-7976-2, 12103C474KAT2A/2K

Buy Now Datasheet
Singapore, Singapore
SMD 25V 47uF Capacitor
60-12103C474KAT2A
SMD 25V 47uF Capacitor 60-12103C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71E474KU NEW GLOBAL PN 25V .47uF A 581-KGM32ER71E474KU Product overview: 12103C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71E474KU NEW GLOBAL PN 25V .47uF A 581-KGM32ER71E474KU Product overview: 12103C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 25H7502 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
25H7502
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 25H7502
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 88W4213 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
88W4213
Mlcc Capacitor, 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 88W4213
MLCC CAPACITOR, 0.47uF, 25V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.47uF, 25V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 853844-12103C474KAT2A 60-12103C474KAT2A 25H7502
Product Name Ceramic Capacitors - 12103C474KAT2A SMD 25V 47uF Capacitor Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M180J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers