Kyocera Corporation Ceramic Capacitors 12103C394JAT2A

Description
0.39µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.39µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C394JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103C394JAT2A-ND
Ceramic Capacitors 12103C394JAT2A-ND
0.39µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.39µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.39Uf, 25V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf, 25V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0556
Capacitor Ceramic 0.39Uf, 25V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0556
CAPACITOR CERAMIC 0.39UF, 25V, X7R, 5%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF, 25V, X7R, 5%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12103C394JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12103C394JAT2A
Capacitors - Ceramic Capacitors 12103C394JAT2A
CAP CER 0.39UF 25V X7R 1210

CAP CER 0.39UF 25V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12103C394JAT2A-ND 56J0556 12103C394JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.39Uf, 25V, X7R, 5%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details