Kyocera Corporation Ceramic Capacitors - 12103C274JAT2A 12103C274JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853843-12103C274JAT2 A Features: 0.27 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853843-12103C274JAT2 A Features: 0.27 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C274JAT2A - 853843-12103C274JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C274JAT2A
853843-12103C274JAT2A
Ceramic Capacitors - 12103C274JAT2A 853843-12103C274JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853843-12103C274JAT2 A Features: 0.27 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 853843-12103C274JAT2A
Features: 0.27 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.27UF 25V Capacitor
60-12103C274JAT2A
0.27UF 25V Capacitor 60-12103C274JAT2A
CAP CER 0.27UF 25V X7R 1210 Product overview: 12103C274JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C274JAT2A can be used for catalog matching and distributor lookup.

CAP CER 0.27UF 25V X7R 1210 Product overview: 12103C274JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C274JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12103C274JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103C274JAT2A-ND
Ceramic Capacitors 12103C274JAT2A-ND
0.27µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12103C274JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12103C274JAT2A
Capacitors - Ceramic Capacitors 12103C274JAT2A
CAP CER 0.27UF 25V X7R 1210

CAP CER 0.27UF 25V X7R 1210

Supplier's Site
CAP CER 0.27UF 25V X7R 1210 - 66-12103C274JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.27UF 25V X7R 1210
66-12103C274JAT2A
CAP CER 0.27UF 25V X7R 1210 66-12103C274JAT2A
CAP CER 0.27UF 25V X7R 1210

CAP CER 0.27UF 25V X7R 1210

Supplier's Site
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0549 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0549
Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0549
CERAMIC CAPACITOR 0.27UF, 25V, X7R, 5%, 1210, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 25V, X7R, 5%, 1210, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853843-12103C274JAT2A 60-12103C274JAT2A 12103C274JAT2A-ND 12103C274JAT2A 66-12103C274JAT2A 56J0549
Product Name Ceramic Capacitors - 12103C274JAT2A 0.27UF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 0.27UF 25V X7R 1210 Ceramic Capacitor 0.27Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details