AVX Corporation Ceramic Capacitors - 12103C225KAT2A 12103C225KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760304-12103C225KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210T225K3RACTM; GMC32X7R225K25NT; CALC1210B250A225K-T2 ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760304-12103C225KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210T225K3RACTM; GMC32X7R225K25NT; CALC1210B250A225K-T2 ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C225KAT2A - 760304-12103C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C225KAT2A
760304-12103C225KAT2A
Ceramic Capacitors - 12103C225KAT2A 760304-12103C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760304-12103C225KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210T225K3RACTM; GMC32X7R225K25NT; CALC1210B250A225K-T2 ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760304-12103C225KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210T225K3RACTM; GMC32X7R225K25NT; CALC1210B250A225K-T2;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E225KUCT-ND
Ceramic Capacitors 478-KGM32LR71E225KUCT-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E225KUDKR-ND
Ceramic Capacitors 478-KGM32LR71E225KUDKR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E225KUTR-ND
Ceramic Capacitors 478-KGM32LR71E225KUTR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 2.2uF Capacitor
60-12103C225KAT2A
SMD 25V 2.2uF Capacitor 60-12103C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGM32LR71E225KU Product overview: 12103C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGM32LR71E225KU Product overview: 12103C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 2.2UF 25V X7R 1210 - 66-12103C225KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 25V X7R 1210
66-12103C225KAT2A
CAP CER 2.2UF 25V X7R 1210 66-12103C225KAT2A
CAP CER 2.2UF 25V X7R 1210

CAP CER 2.2UF 25V X7R 1210

Supplier's Site
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1535 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1535
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1535
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0112 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0112
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0112
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 95W1601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
95W1601
Cap, 2.2Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 95W1601
CAP, 2.2µF, 25V, 10%, X7R, 1210, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X7R, 1210, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760304-12103C225KAT2A 478-KGM32LR71E225KUCT-ND 478-KGM32LR71E225KUDKR-ND 60-12103C225KAT2A 66-12103C225KAT2A 96M1535 35M0112 95W1601
Product Name Ceramic Capacitors - 12103C225KAT2A Ceramic Capacitors Ceramic Capacitors SMD 25V 2.2uF Capacitor CAP CER 2.2UF 25V X7R 1210 Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 2.2Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details