Kyocera Corporation Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 12103C124KAT2A

Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0538 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0538
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0538
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0538
Product Name Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details