Kyocera Corporation Ceramic Capacitors - 12103C106MAT2A 12103C106MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905217-12103C106MAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7975-6, 12103C106MAT2A\\2K, 12103C106MAT2A-ND, 478-7975-1, 478-7975-2, 12103C106MAT2A/2K, 12103C106MAT2A/1K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905217-12103C106MAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7975-6, 12103C106MAT2A\\2K, 12103C106MAT2A-ND, 478-7975-1, 478-7975-2, 12103C106MAT2A/2K, 12103C106MAT2A/1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C106MAT2A - 905217-12103C106MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C106MAT2A
905217-12103C106MAT2A
Ceramic Capacitors - 12103C106MAT2A 905217-12103C106MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905217-12103C106MAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7975-6, 12103C106MAT2A\\2K, 12103C106MAT2A-ND, 478-7975-1, 478-7975-2, 12103C106MAT2A/2K, 12103C106MAT2A/1K

Manufacturer: AVX Corporation
Win Source Part Number: 905217-12103C106MAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-7975-6, 12103C106MAT2A\\2K, 12103C106MAT2A-ND, 478-7975-1, 478-7975-2, 12103C106MAT2A/2K, 12103C106MAT2A/1K

Buy Now Datasheet
Singapore, Singapore
SMD 25V 10uF Capacitor
60-12103C106MAT2A
SMD 25V 10uF Capacitor 60-12103C106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71E106MU NEW GLOBAL PN 25V 10uF X A 581-KGM32LR71E106MU Product overview: 12103C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71E106MU NEW GLOBAL PN 25V 10uF X A 581-KGM32LR71E106MU Product overview: 12103C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32LR71E106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E106MUTR-ND
Ceramic Capacitors 478-KGM32LR71E106MUTR-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E106MUDKR-ND
Ceramic Capacitors 478-KGM32LR71E106MUDKR-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E106MUCT-ND
Ceramic Capacitors 478-KGM32LR71E106MUCT-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4509 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4509
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4509
CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
CAP CER 10UF 25V X7R 1210 - 66-12103C106MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 25V X7R 1210
66-12103C106MAT2A
CAP CER 10UF 25V X7R 1210 66-12103C106MAT2A
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site
Ceramic Capacitors - 12103C106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C106MAT2A
Ceramic Capacitors 12103C106MAT2A
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905217-12103C106MAT2A 60-12103C106MAT2A 478-KGM32LR71E106MUTR-ND 478-KGM32LR71E106MUDKR-ND 66M4509 66-12103C106MAT2A 12103C106MAT2A
Product Name Ceramic Capacitors - 12103C106MAT2A SMD 25V 10uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx CAP CER 10UF 25V X7R 1210 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers