AVX Corporation Ceramic Capacitors 12103C106K4Z2A

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32LR71E106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E106KUCT-ND
Ceramic Capacitors 478-KAF32LR71E106KUCT-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR71E106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E106KUDKR-ND
Ceramic Capacitors 478-KAF32LR71E106KUDKR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR71E106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E106KUTR-ND
Ceramic Capacitors 478-KAF32LR71E106KUTR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 10uF Capacitor
60-12103C106K4Z2A
SMD 25V 10uF Capacitor 60-12103C106K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF32LR71E106KU NW G LOB PN 25V 10uF X7R A 581-KAF32LR71E106KU Product overview: 12103C106K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C106K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF32LR71E106KU NW G LOB PN 25V 10uF X7R A 581-KAF32LR71E106KU Product overview: 12103C106K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C106K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12103C106K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C106K4Z2A
Ceramic Capacitors 12103C106K4Z2A
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 10Uf, 25V, 1210; Capacitance Kyocera Avx - 96Y8684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 10Uf, 25V, 1210; Capacitance Kyocera Avx
96Y8684
Cap, Mlcc, Aec-Q200, 10Uf, 25V, 1210; Capacitance Kyocera Avx 96Y8684
CAP, MLCC, AEC-Q200, 10UF, 25V, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 10UF, 25V, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Kyocera Avx - 10AC9863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Kyocera Avx
10AC9863
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Kyocera Avx 10AC9863
CAP, 10µF, 25V, 10%, X7R, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7R, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF32LR71E106KUCT-ND 478-KAF32LR71E106KUDKR-ND 60-12103C106K4Z2A 12103C106K4Z2A 96Y8684 10AC9863
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 10uF Capacitor Ceramic Capacitors Cap, Mlcc, Aec-Q200, 10Uf, 25V, 1210; Capacitance Kyocera Avx Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details