Kyocera Corporation Capacitor Ceramic 0.01Uf 25V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12103A103KAT2A

Description
CAPACITOR CERAMIC 0.01UF 25V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 25V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 25V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 25V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0521
Capacitor Ceramic 0.01Uf 25V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0521
CAPACITOR CERAMIC 0.01UF 25V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 25V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0521
Product Name Capacitor Ceramic 0.01Uf 25V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details