Kyocera Corporation Ceramic Capacitors 12102U320JAT2A

Description
32pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
32pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102U320JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12102U320JAT2A-ND
Ceramic Capacitors 12102U320JAT2A-ND
32pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

32pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12102U320JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12102U320JAT2A
Capacitors - Ceramic Capacitors 12102U320JAT2A
CAP CER 32PF 200V NP0 1210

CAP CER 32PF 200V NP0 1210

Supplier's Site
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56J0471 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56J0471
Rf/microwave Capacitor; Capacitance Kyocera Avx 56J0471
RF/Microwave Capacitor; Capacitance:32pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:32pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12102U320JAT2A-ND 12102U320JAT2A 56J0471
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Rf/microwave Capacitor; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Multilayer Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers