CAP CER 0.047UF 200V X7R 1210
CAPACITOR CERAMIC 0.047UF 200V, X7R, 5%, 1210; Capacitance:0.047µF;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12102C473JAT2A | 56J0400 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.047Uf 200V, X7R, 5%, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor; SMD |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |