CAPACITOR CERAMIC 3900PF 200V, X7R, 10%, 1210; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 3900PF 200V X7R 1210
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56J0395 | 12102C392KAT2A |
| Product Name | Capacitor Ceramic 3900Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 0.0039 microF | 0.0039 microF |