Kyocera Corporation Capacitor Ceramic 0.1Uf, 200V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12102C104JAT2A

Description
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 200V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 200V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0378
Capacitor Ceramic 0.1Uf, 200V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0378
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 200V, X7R, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0378
Product Name Capacitor Ceramic 0.1Uf, 200V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers