The Capacitor Ceramic 470pF 200V, C0G, 5%, 1210 from Kyocera AVX is a high-stability capacitor designed for applications requiring precise capacitance values. It features a capacitance of 470pF with a tolerance of ±5%, making it suitable for various electronic circuits. The C0G (NP0) dielectric provides excellent temperature stability, with a capacitance change of only ±30ppm/°C across a temperature range of -55°C to +125°C. This capacitor exhibits minimal aging characteristics and low capacitance drift over time, ensuring reliable performance. It has a rated voltage of 200V and is packaged in a 1210 case size, which is compatible with standard surface mount technology. The product is RoHS compliant, making it suitable for environmentally conscious designs.
CAPACITOR CERAMIC 470PF 200V, C0G, 5%, 1210; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56J0366 |
| Product Name | Capacitor Ceramic 470Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-4 microF |