Kyocera Corporation Ceramic Capacitors - 12102A222JAT2A 12102A222JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905213-12102A222JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1587-1, 12102A222JAT2A/2K, 478-1587-2, 478-1587-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905213-12102A222JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1587-1, 12102A222JAT2A/2K, 478-1587-2, 478-1587-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102A222JAT2A - 905213-12102A222JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12102A222JAT2A
905213-12102A222JAT2A
Ceramic Capacitors - 12102A222JAT2A 905213-12102A222JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905213-12102A222JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1587-1, 12102A222JAT2A/2K, 478-1587-2, 478-1587-6

Manufacturer: AVX Corporation
Win Source Part Number: 905213-12102A222JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1587-1, 12102A222JAT2A/2K, 478-1587-2, 478-1587-6

Buy Now Datasheet
Singapore, Singapore
SMD 200V Capacitor
60-12102A222JAT2A
SMD 200V Capacitor 60-12102A222JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ECG2D222JU NEW GLOBAL PN 200V 2200p A 581-KGM32ECG2D222JU Product overview: 12102A222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102A222JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ECG2D222JU NEW GLOBAL PN 200V 2200p A 581-KGM32ECG2D222JU Product overview: 12102A222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102A222JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 2200PF 200V C0G/NP0 1210 - 66-12102A222JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 200V C0G/NP0 1210
66-12102A222JAT2A
CAP CER 2200PF 200V C0G/NP0 1210 66-12102A222JAT2A
CAP CER 2200PF 200V C0G/NP0 1210

CAP CER 2200PF 200V C0G/NP0 1210

Supplier's Site
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56K4688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx
56K4688
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx 56K4688
CAPACITOR CERAMIC 2200PF 200V, C0G, 5%, 1210; Capacitance:2200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 200V, C0G, 5%, 1210; Capacitance:2200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 905213-12102A222JAT2A 60-12102A222JAT2A 66-12102A222JAT2A 56K4688
Product Name Ceramic Capacitors - 12102A222JAT2A SMD 200V Capacitor CAP CER 2200PF 200V C0G/NP0 1210 Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers