CAPACITOR CERAMIC 180PF 200V, C0G, 5%, 1210; Capacitance:180pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66M4456 |
| Product Name | Capacitor Ceramic 180Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.80E-4 microF |