Kyocera Corporation SMD 100V 8.2pF Capacitor 12101U8R2DAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A8R2DT NEW GLOBAL PN 100V 8.2pF A 581-KGQ32DCG2A8R2DT Product overview: 12101U8R2DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U8R2DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A8R2DT NEW GLOBAL PN 100V 8.2pF A 581-KGQ32DCG2A8R2DT Product overview: 12101U8R2DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U8R2DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 8.2pF Capacitor
60-12101U8R2DAT2A
SMD 100V 8.2pF Capacitor 60-12101U8R2DAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A8R2DT NEW GLOBAL PN 100V 8.2pF A 581-KGQ32DCG2A8R2DT Product overview: 12101U8R2DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U8R2DAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A8R2DT NEW GLOBAL PN 100V 8.2pF A 581-KGQ32DCG2A8R2DT Product overview: 12101U8R2DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U8R2DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12101U8R2DAT2A - 1118505-12101U8R2DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101U8R2DAT2A
1118505-12101U8R2DAT2A
Ceramic Capacitors - 12101U8R2DAT2A 1118505-12101U8R2DAT2A
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118505-12101U8R2DAT 2A Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Capacitance: 8.2 pF Thickness: 1.397 mm Composition: Ceramic Height: 1.27 mm Width: 2.4892 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.49 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 100 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3225

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118505-12101U8R2DAT2A
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.2 mm
Capacitance: 8.2 pF
Thickness: 1.397 mm
Composition: Ceramic
Height: 1.27 mm
Width: 2.4892 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 2.49 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 100 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 3225

Buy Now
Ceramic Capacitors - 12101U8R2DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101U8R2DAT2A
Ceramic Capacitors 12101U8R2DAT2A
CAP CER 8.2PF 100V NP0 1210

CAP CER 8.2PF 100V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-12101U8R2DAT2A 1118505-12101U8R2DAT2A 12101U8R2DAT2A
Product Name SMD 100V 8.2pF Capacitor Ceramic Capacitors - 12101U8R2DAT2A Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVAC 100 to ? volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers