Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A471JT NEW GLOBAL PN 100V 470pF A 581-KGQ32DCG2A471JT Product overview: 12101U471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U471JAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 760300-12101U471JAT2
Series: U
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Ultra-Low ESR
Package: 1210
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: U
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.055" (1.40mm)
Alternative Parts (Cross-Reference): CGLC1210N101A471J-T1
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
RF/Microwave Capacitor; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
CAP CER 470PF 100V NP0 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12101U471JAT2A | 760300-12101U471JAT2A | 56J0318 | 12101U471JAT2A |
| Product Name | SMD 100V 470pF Capacitor | Ceramic Capacitors - 12101U471JAT2A | Rf/microwave Capacitor; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Multilayer Ceramic | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |