Kyocera Corporation Rf/microwave Capacitor; Capacitance Kyocera Avx 12101U360JAT2A

Description
RF/Microwave Capacitor; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
Description
RF/Microwave Capacitor; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56J0305 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56J0305
Rf/microwave Capacitor; Capacitance Kyocera Avx 56J0305
RF/Microwave Capacitor; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0305
Product Name Rf/microwave Capacitor; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Multilayer Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details