CAPACITOR CERAMIC 0.68UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78H1707 |
| Product Name | Capacitor Ceramic 0.68Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.6800 microF |