Kyocera Corporation Ceramic Capacitors 12101C563KAT4A

Description
0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C563KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12101C563KAT4A-ND
Ceramic Capacitors 12101C563KAT4A-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12101C563KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C563KAT4A
Ceramic Capacitors 12101C563KAT4A
CAP CER 0.056UF 100V X7R 1210

CAP CER 0.056UF 100V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12101C563KAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12101C563KAT4A
Capacitors - Ceramic Capacitors 12101C563KAT4A
CAP CER 0.056UF 100V X7R 1210

CAP CER 0.056UF 100V X7R 1210

Supplier's Site
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0191
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0191
CAPACITOR CERAMIC 0.056UF 100V, X7R, 10%, 1210; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 100V, X7R, 10%, 1210; Capacitance:56000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12101C563KAT4A-ND 12101C563KAT4A 12101C563KAT4A 56J0191
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers