CAPACITOR CERAMIC 0.039UF 100V, X7R, 5%, 1210; Capacitance:0.039µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56J0179 |
| Product Name | Capacitor Ceramic 0.039Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |