AVX Corporation Ceramic Capacitors 12101C335KAZ2A

Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32LR72A335KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A335KUTR-ND
Ceramic Capacitors 478-KGF32LR72A335KUTR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR72A335KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A335KUCT-ND
Ceramic Capacitors 478-KGF32LR72A335KUCT-ND
CAP CER 3.3UF 100V X7R 1210

CAP CER 3.3UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR72A335KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A335KUDKR-ND
Ceramic Capacitors 478-KGF32LR72A335KUDKR-ND
CAP CER 3.3UF 100V X7R 1210

CAP CER 3.3UF 100V X7R 1210

Buy Now Datasheet
Singapore, Singapore
SMD 100V 3.3uF Capacitor
60-12101C335KAZ2A
SMD 100V 3.3uF Capacitor 60-12101C335KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF32LR72A335KU NEW GLOBAL PN 100V 3.3uF A 581-KGF32LR72A335KU Product overview: 12101C335KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF32LR72A335KU NEW GLOBAL PN 100V 3.3uF A 581-KGF32LR72A335KU Product overview: 12101C335KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 3.3uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1224165-12101C335KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1224165-12101C335KAZ2A
Capacitors - Ceramic Capacitors 1224165-12101C335KAZ2A
Win Source Part Number: 1224165-12101C335KAZ 2A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Alternative Parts (Cross-Reference): 12101C335KAZ2A.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-12101C335KAZ2ATR

Win Source Part Number: 1224165-12101C335KAZ2A
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 1,000
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Alternative Parts (Cross-Reference): 12101C335KAZ2A.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-12101C335KAZ2ATR

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF32LR72A335KUTR-ND 478-KGF32LR72A335KUDKR-ND 60-12101C335KAZ2A 1224165-12101C335KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 3.3uF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details