Kyocera Corporation Ceramic Capacitors 12101C334MAT2A

Description
CAP CER 0.33UF 100V X7R 1210
Datasheet
Description
CAP CER 0.33UF 100V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C334MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C334MAT2A
Ceramic Capacitors 12101C334MAT2A
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4400
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4400
CAPACITOR CERAMIC 0.33UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12101C334MAT2A 66M4400
Product Name Ceramic Capacitors Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details