AVX Corporation Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101C334KAT2A.

Description
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 28AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
28AC7031
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 28AC7031
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7031
Product Name Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers