Kyocera Corporation Ceramic Capacitors - 12101C334KAT2A 12101C334KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760296-12101C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): C1210T334K1RAC; CALC1210B101A334K-T2 ; 1210J1000334KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760296-12101C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): C1210T334K1RAC; CALC1210B101A334K-T2 ; 1210J1000334KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C334KAT2A - 760296-12101C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C334KAT2A
760296-12101C334KAT2A
Ceramic Capacitors - 12101C334KAT2A 760296-12101C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760296-12101C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): C1210T334K1RAC; CALC1210B101A334K-T2 ; 1210J1000334KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760296-12101C334KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): C1210T334K1RAC; CALC1210B101A334K-T2; 1210J1000334KXR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0175
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0175
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8263
Cap, 0.33Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8263
CAP, 0.33UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.33UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 12101C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C334KAT2A
Ceramic Capacitors 12101C334KAT2A
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 760296-12101C334KAT2A 56J0175 66AH8263 12101C334KAT2A
Product Name Ceramic Capacitors - 12101C334KAT2A Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Cap, 0.33Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details