AVX Corporation Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101C225KAT2A.

Description
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 26AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
26AC6043
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 26AC6043
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6043
Product Name Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers