AVX Corporation Capacitance Kyocera Avx 12101C225K4Z2A.

Description
Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°CRoHS Compliant: Yes
Description
Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC7030
Capacitance Kyocera Avx 28AC7030
Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°CRoHS Compliant: Yes

Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7030
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers