Kyocera Corporation Ceramic Capacitor 0.22Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 12101C224MAT2A

Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0167 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
56J0167
Ceramic Capacitor 0.22Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 56J0167
CERAMIC CAPACITOR 0.22UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0167
Product Name Ceramic Capacitor 0.22Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details