CAPACITOR CERAMIC 0.15UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 0.15UF 100V X7R 1210
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56J0160 | 12101C154JAT2A |
| Product Name | Capacitor Ceramic 0.15Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts |