AVX Corporation Ceramic Capacitors 12101C105KAZ2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32LR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A105KUTR-ND
Ceramic Capacitors 478-KGF32LR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A105KUCT-ND
Ceramic Capacitors 478-KGF32LR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR72A105KUDKR-ND
Ceramic Capacitors 478-KGF32LR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12101C105KAZ2A - 760294-12101C105KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C105KAZ2A
760294-12101C105KAZ2A
Ceramic Capacitors - 12101C105KAZ2A 760294-12101C105KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 760294-12101C105KAZ2 A Series: FLEXITERM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1210 Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210X105K1RACTU; C1210X105K1RAC7533; C1210X105K1RAC7536; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760294-12101C105KAZ2A
Series: FLEXITERM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 1210
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210X105K1RACTU; C1210X105K1RAC7533; C1210X105K1RAC7536;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-12101C105KAZ2A
SMD 100V 1uF Capacitor 60-12101C105KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF32LR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KGF32LR72A105KU Product overview: 12101C105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C105KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF32LR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KGF32LR72A105KU Product overview: 12101C105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C105KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12101C105KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C105KAZ2A
Ceramic Capacitors 12101C105KAZ2A
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6033 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6033
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6033
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 70K7084 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
70K7084
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 70K7084
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 26M5768 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
26M5768
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 26M5768
SMD Multilayer Ceramic Capacitor, FLEXITERMr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, FLEXITERMr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx - 13AC4578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
13AC4578
Cap, 1Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx 13AC4578
CAP, 1µF, 100V, 10%, X7R, 1210; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7R, 1210; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF32LR72A105KUTR-ND 478-KGF32LR72A105KUDKR-ND 760294-12101C105KAZ2A 60-12101C105KAZ2A 12101C105KAZ2A 10R6033 70K7084 26M5768 13AC4578
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12101C105KAZ2A SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details