Manufacturer: AVX Corporation
Win Source Part Number: 1001211-12101C104KAZ
Packaging: Reel - TR
Features: Soft Termination
Voltage Rating: 100V
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF32QR72A104KT NEW GLOBAL PN 100V 0.1uF A 581-KGF32QR72A104KT Product overview: 12101C104KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C104KAZ2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP, MLCC, X7R, 0.1UF, 100V, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP CER 0.1UF 100V X7R 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001211-12101C104KAZ2A | 60-12101C104KAZ2A | 66M4390 | 12101C104KAZ2A |
| Product Name | Ceramic Capacitors - 12101C104KAZ2A | SMD 100V 0.1uF Capacitor | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 to ? volts | 100 volts |