Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12101C104KAT2A

Description
KYOCERA AVX 12101C104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12101C104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983743
MLCCs - Multilayer Ceramic Capacitors 6983743
KYOCERA AVX 12101C104KAT2A

KYOCERA AVX 12101C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983743P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983743P
MLCCs - Multilayer Ceramic Capacitors 6983743P
KYOCERA AVX 12101C104KAT2A

KYOCERA AVX 12101C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243314
MLCCs - Multilayer Ceramic Capacitors 1243314
KYOCERA AVX 12101C104KAT2A

KYOCERA AVX 12101C104KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-12101C104KAT2A
SMD 100V 0.1uF Capacitor 60-12101C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM32RR72A104KU Product overview: 12101C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM32RR72A104KU Product overview: 12101C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12101C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C104KAT2A
Ceramic Capacitors 12101C104KAT2A
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1525 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1525
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1525
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 30H1121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
30H1121
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 30H1121
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0108 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0108
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0108
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 100V X7R 1210 - 66-12101C104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 1210
66-12101C104KAT2A
CAP CER 0.1UF 100V X7R 1210 66-12101C104KAT2A
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6983743 6983743P 60-12101C104KAT2A 12101C104KAT2A 96M1525 35M0108 66-12101C104KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 100V 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx CAP CER 0.1UF 100V X7R 1210
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers