Kyocera Corporation Ceramic Capacitors 12101C104KAR1-EM

Description
CAP CER 0.1UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12101C104KAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C104KAR1-EMTR-ND
Ceramic Capacitors 478-12101C104KAR1-EMTR-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12101C104KAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C104KAR1-EMCT-ND
Ceramic Capacitors 478-12101C104KAR1-EMCT-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12101C104KAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C104KAR1-EMDKR-ND
Ceramic Capacitors 478-12101C104KAR1-EMDKR-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-12101C104KAR1-EMTR-ND 478-12101C104KAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details