Kyocera Corporation Ceramic Capacitors 12101A621JAT2A

Description
620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10901-6-ND
Ceramic Capacitors 478-10901-6-ND
620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10901-1-ND
Ceramic Capacitors 478-10901-1-ND
620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10901-2-ND
Ceramic Capacitors 478-10901-2-ND
620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

620pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 620Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 620Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0134
Capacitor Ceramic 620Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0134
CAPACITOR CERAMIC 620PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:620pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 620PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:620pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 620Pf, 100V, 1210; Capacitance Kyocera Avx - 96Y8670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 620Pf, 100V, 1210; Capacitance Kyocera Avx
96Y8670
Cap, Mlcc, C0G, 620Pf, 100V, 1210; Capacitance Kyocera Avx 96Y8670
CAP, MLCC, C0G, 620PF, 100V, 1210; Capacitance:620pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 620PF, 100V, 1210; Capacitance:620pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101A621JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101A621JAT2A
Ceramic Capacitors 12101A621JAT2A
CAP CER 620PF 100V NP0 1210

CAP CER 620PF 100V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10901-6-ND 478-10901-1-ND 56J0134 12101A621JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 620Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers