Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12101A472JAT2A

Description
KYOCERA AVX 12101A472JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12101A472JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353848
MLCCs - Multilayer Ceramic Capacitors 1353848
KYOCERA AVX 12101A472JAT2A

KYOCERA AVX 12101A472JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747428
MLCCs - Multilayer Ceramic Capacitors 1747428
KYOCERA AVX 12101A472JAT2A

KYOCERA AVX 12101A472JAT2A

Supplier's Site
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0130 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0130
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0130
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 4700Pf, 100V, 1210; Capacitance Kyocera Avx - 96Y8669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4700Pf, 100V, 1210; Capacitance Kyocera Avx
96Y8669
Cap, Mlcc, C0G, 4700Pf, 100V, 1210; Capacitance Kyocera Avx 96Y8669
CAP, MLCC, C0G, 4700PF, 100V, 1210; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4700PF, 100V, 1210; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12101A472JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101A472JAT2A
Ceramic Capacitors 12101A472JAT2A
CAP CER 4700PF 100V C0G/NP0 1210

CAP CER 4700PF 100V C0G/NP0 1210

Supplier's Site Datasheet
CAP CER 4700PF 100V C0G/NP0 1210 - 66-12101A472JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V C0G/NP0 1210
66-12101A472JAT2A
CAP CER 4700PF 100V C0G/NP0 1210 66-12101A472JAT2A
CAP CER 4700PF 100V C0G/NP0 1210

CAP CER 4700PF 100V C0G/NP0 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353848 1747428 56J0130 12101A472JAT2A 66-12101A472JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 4700PF 100V C0G/NP0 1210
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition C0G
Applications Automotive General Purpose
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers