Kyocera Corporation Ceramic Capacitors 12101A471JAT2A

Description
CAP CER 470PF 100V NP0 1210
Datasheet
Description
CAP CER 470PF 100V NP0 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101A471JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101A471JAT2A
Ceramic Capacitors 12101A471JAT2A
CAP CER 470PF 100V NP0 1210

CAP CER 470PF 100V NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 470Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0129
Capacitor Ceramic 470Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0129
CAPACITOR CERAMIC 470PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12101A471JAT2A 56J0129
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details