Kyocera Corporation Ceramic Capacitors 1206ZZ475KAT2A

Description
4.7µF ±10% 10V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5180-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5180-2-ND
Ceramic Capacitors 478-5180-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 10V, X7S, 10%, 1206; Capacitance Kyocera Avx - 55J8543 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 10V, X7S, 10%, 1206; Capacitance Kyocera Avx
55J8543
Capacitor Ceramic, 4.7Uf, 10V, X7S, 10%, 1206; Capacitance Kyocera Avx 55J8543
CAPACITOR CERAMIC, 4.7UF, 10V, X7S, 10%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7S RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 10V, X7S, 10%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-5180-2-ND 55J8543
Product Name Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 10V, X7S, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details