KYOCERA AVX Components Corporation Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206ZD225KAT2D

Description
CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:1206 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:1206 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8525 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8525
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8525
CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8525
Product Name Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers