Kyocera Corporation Ceramic Capacitors 1206ZD106MAT2A

Description
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51A106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A106MUDKR-ND
Ceramic Capacitors 478-KGM31HR51A106MUDKR-ND
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A106MUTR-ND
Ceramic Capacitors 478-KGM31HR51A106MUTR-ND
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A106MUCT-ND
Ceramic Capacitors 478-KGM31HR51A106MUCT-ND
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206ZD106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZD106MAT2A
Ceramic Capacitors 1206ZD106MAT2A
CAP CER 10UF 10V X5R 1206

CAP CER 10UF 10V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 95C0212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
95C0212
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 95C0212
CERAMIC CAPACITOR, 10UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx - 60R6330 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx
60R6330
Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx 60R6330
CERAMIC CAPACITOR, 10UF, 10V, X5R, 20%, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 20%, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51A106MUDKR-ND 478-KGM31HR51A106MUTR-ND 1206ZD106MAT2A 95C0212 60R6330
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor, 10Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers