Kyocera Corporation Ceramic Capacitors 1206ZD105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51A105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A105MUTR-ND
Ceramic Capacitors 478-KGM31HR51A105MUTR-ND
1µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx - 55J8523 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx
55J8523
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx 55J8523
CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 1206; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 1206; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM31HR51A105MUTR-ND 55J8523
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details