Kyocera Corporation Ceramic Capacitors 1206ZC824KAT2A

Description
0.82µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC824KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZC824KAT2A-ND
Ceramic Capacitors 1206ZC824KAT2A-ND
0.82µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8522
Capacitor Ceramic 0.82Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8522
CAPACITOR CERAMIC 0.82UF, 10V, X7R, 10%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF, 10V, X7R, 10%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206ZC824KAT2A-ND 55J8522
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers