Kyocera Corporation Capacitor Ceramic 0.68Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx 1206ZC684JAT2A

Description
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 5%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 5%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.68Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8519
Capacitor Ceramic 0.68Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8519
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 5%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X7R, 5%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8519
Product Name Capacitor Ceramic 0.68Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers