Kyocera Corporation Capacitor Ceramic 0.068Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx 1206ZC683MAT2A

Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J8518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J8518
Capacitor Ceramic 0.068Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J8518
CAPACITOR CERAMIC 0.068UF 10V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 10V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8518
Product Name Capacitor Ceramic 0.068Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers