CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 1206; Capacitance:0.068µF;
CAP CER 0.068UF 10V X7R 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56K4660 | 1206ZC683KAT2A |
| Product Name | Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |