CAPACITOR CERAMIC 0.47UF, 10V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J8515 |
| Product Name | Capacitor Ceramic 0.47Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.4700 microF |