AVX Corporation Cap, 22Μf, 10V, 10%, X7R, 1206; Capacitance Kyocera Avx 1206ZC226KAT2A.

Description
CAP, 22µF, 10V, 10%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 10V, 10%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 10V, 10%, X7R, 1206; Capacitance Kyocera Avx - 95AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, X7R, 1206; Capacitance Kyocera Avx
95AC0525
Cap, 22Μf, 10V, 10%, X7R, 1206; Capacitance Kyocera Avx 95AC0525
CAP, 22µF, 10V, 10%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95AC0525
Product Name Cap, 22Μf, 10V, 10%, X7R, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers