Kyocera Corporation Ceramic Capacitors 1206ZC225KAT2A

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A225KUTR-ND
Ceramic Capacitors 478-KGM31HR71A225KUTR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A225KUCT-ND
Ceramic Capacitors 478-KGM31HR71A225KUCT-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A225KUDKR-ND
Ceramic Capacitors 478-KGM31HR71A225KUDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1367664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367664
MLCCs - Multilayer Ceramic Capacitors 1367664
KYOCERA AVX 1206ZC225KAT2A

KYOCERA AVX 1206ZC225KAT2A

Supplier's Site
Singapore, Singapore
SMD 10V 2.2uF Capacitor
60-1206ZC225KAT2A
SMD 10V 2.2uF Capacitor 60-1206ZC225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71A225KU NEW GLOBAL PN 10V 2.2uF A 581-KGM31HR71A225KU Product overview: 1206ZC225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZC225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71A225KU NEW GLOBAL PN 10V 2.2uF A 581-KGM31HR71A225KU Product overview: 1206ZC225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZC225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206ZC225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZC225KAT2A
Ceramic Capacitors 1206ZC225KAT2A
CAP CER 2.2UF 10V X7R 1206

CAP CER 2.2UF 10V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1434 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1434
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1434
CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9462
Cap, 2.2Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9462
CAP, 2.2µF, 10V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71A225KUTR-ND 478-KGM31HR71A225KUDKR-ND 1367664 60-1206ZC225KAT2A 1206ZC225KAT2A 96M1434 04X9462
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 10V 2.2uF Capacitor Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 2.2Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details