Kyocera Corporation Ceramic Capacitors 1206ZC105KAT2A

Description
1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105KUCT-ND
Ceramic Capacitors 478-KGM31HR71A105KUCT-ND
1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105KUDKR-ND
Ceramic Capacitors 478-KGM31HR71A105KUDKR-ND
1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105KUTR-ND
Ceramic Capacitors 478-KGM31HR71A105KUTR-ND
1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206ZC105KAT2A - 760284-1206ZC105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206ZC105KAT2A
760284-1206ZC105KAT2A
Ceramic Capacitors - 1206ZC105KAT2A 760284-1206ZC105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760284-1206ZC105KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 10V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): C1206X7R100-105KNP; C1206X7R100-105KNE; C1206X7R100-105KNU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760284-1206ZC105KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): C1206X7R100-105KNP; C1206X7R100-105KNE; C1206X7R100-105KNU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0898 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H0898
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H0898
CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71A105KUCT-ND 478-KGM31HR71A105KUDKR-ND 760284-1206ZC105KAT2A 30H0898
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206ZC105KAT2A Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers